Capital Lighting, Inc. 5901-PN Sconces-Single Glass 719068

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134030162 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134030162 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5901-PN Sconces-Single Glass - 719068 - Capital Lighting, Inc.
Columbus, OH, USA
5901-PN Sconces-Single Glass
719068
5901-PN Sconces-Single Glass 719068
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134030162 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134030162
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719068
Product Name 5901-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details