Capital Lighting, Inc. 5902-AN Bathroom Fixtures-Two Lights 719065

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030193 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030193 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5902-AN Bathroom Fixtures-Two Lights - 719065 - Capital Lighting, Inc.
Columbus, OH, USA
5902-AN Bathroom Fixtures-Two Lights
719065
5902-AN Bathroom Fixtures-Two Lights 719065
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134030193 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 10.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134030193
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719065
Product Name 5902-AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details