Capital Lighting, Inc. 5921-PN Mini Pendants-Rod 719036

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134030483 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134030483 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5921-PN Mini Pendants-Rod - 719036 - Capital Lighting, Inc.
Columbus, OH, USA
5921-PN Mini Pendants-Rod
719036
5921-PN Mini Pendants-Rod 719036
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134030483 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134030483
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719036
Product Name 5921-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details