Capital Lighting, Inc. 5803-PN Bathroom Fixtures-Three Lights 719033

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134028046 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134028046 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5803-PN Bathroom Fixtures-Three Lights - 719033 - Capital Lighting, Inc.
Columbus, OH, USA
5803-PN Bathroom Fixtures-Three Lights
719033
5803-PN Bathroom Fixtures-Three Lights 719033
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134028046 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 10
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134028046
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719033
Product Name 5803-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details