Capital Lighting, Inc. 5804-AN Bathroom Fixtures-Four Lights 719032

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134028060 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134028060 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5804-AN Bathroom Fixtures-Four Lights - 719032 - Capital Lighting, Inc.
Columbus, OH, USA
5804-AN Bathroom Fixtures-Four Lights
719032
5804-AN Bathroom Fixtures-Four Lights 719032
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Four Light Bath And Vanity Fixture UPC: 806134028060 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 12
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134028060
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719032
Product Name 5804-AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details