Capital Lighting, Inc. 651-PC Sconces-Single Glass 719026

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134031657 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134031657 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
651-PC Sconces-Single Glass - 719026 - Capital Lighting, Inc.
Columbus, OH, USA
651-PC Sconces-Single Glass
719026
651-PC Sconces-Single Glass 719026
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134031657 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134031657
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719026
Product Name 651-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details