Capital Lighting, Inc. 654-PC Bathroom Fixtures-Four Lights 719020

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath And Vanity Fixture UPC: 806134031749 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath And Vanity Fixture UPC: 806134031749 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
654-PC Bathroom Fixtures-Four Lights - 719020 - Capital Lighting, Inc.
Columbus, OH, USA
654-PC Bathroom Fixtures-Four Lights
719020
654-PC Bathroom Fixtures-Four Lights 719020
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath And Vanity Fixture UPC: 806134031749 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134031749
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719020
Product Name 654-PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details