Capital Lighting, Inc. 2321-PN Mini Pendants-Rod 719013

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Pendant UPC: 806134012434 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Pendant UPC: 806134012434 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2321-PN Mini Pendants-Rod - 719013 - Capital Lighting, Inc.
Columbus, OH, USA
2321-PN Mini Pendants-Rod
719013
2321-PN Mini Pendants-Rod 719013
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 72.00 Length 72.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Pendant UPC: 806134012434 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 72.00
Length 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 806134012434
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719013
Product Name 2321-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details