Capital Lighting, Inc. 1971-AGB Sconces-Single Glass 719006

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 8.75 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134010355 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 8.75 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134010355 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1971-AGB Sconces-Single Glass - 719006 - Capital Lighting, Inc.
Columbus, OH, USA
1971-AGB Sconces-Single Glass
719006
1971-AGB Sconces-Single Glass 719006
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 8.75 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134010355 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 8.75
Bulb
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134010355
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719006
Product Name 1971-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details