Capital Lighting, Inc. 1971-OB Sconces-Single Glass 719003

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134010362 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134010362 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1971-OB Sconces-Single Glass - 719003 - Capital Lighting, Inc.
Columbus, OH, USA
1971-OB Sconces-Single Glass
719003
1971-OB Sconces-Single Glass 719003
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134010362 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134010362
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719003
Product Name 1971-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details