Capital Lighting, Inc. 1972-AGB Bathroom Fixtures-Two Lights 719000

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Extension: 8 Bulb Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134010393 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Extension: 8 Bulb Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134010393 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1972-AGB Bathroom Fixtures-Two Lights - 719000 - Capital Lighting, Inc.
Columbus, OH, USA
1972-AGB Bathroom Fixtures-Two Lights
719000
1972-AGB Bathroom Fixtures-Two Lights 719000
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Extension: 8 Bulb Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134010393 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.00
Extension: 8
Bulb
Qty: 2
Wattage: 100
Finish: Aged Brass
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134010393
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719000
Product Name 1972-AGB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details