Capital Lighting, Inc. 8830BS/PN Lamps-Table Lamps 718797

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Portable Light Category: Portables
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Portable Light Category: Portables

Suppliers

Company
Product
Description
Supplier Links
8830BS/PN Lamps-Table Lamps - 718797 - Capital Lighting, Inc.
Columbus, OH, USA
8830BS/PN Lamps-Table Lamps
718797
8830BS/PN Lamps-Table Lamps 718797
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Portable Light Category: Portables

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Stainless/Polished Nickel
Product Name: Three Light Portable Light
Category: Portables

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718797
Product Name 8830BS/PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details