Capital Lighting, Inc. 9728MB Mid. Chandeliers-Glass Down 718757

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9728MB Mid. Chandeliers-Glass Down - 718757 - Capital Lighting, Inc.
Columbus, OH, USA
9728MB Mid. Chandeliers-Glass Down
718757
9728MB Mid. Chandeliers-Glass Down 718757
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718757
Product Name 9728MB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details