Capital Lighting, Inc. 9722MB Sconces-Double Glass 718756

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 4.5 Bulb Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 4.5 Bulb Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9722MB Sconces-Double Glass - 718756 - Capital Lighting, Inc.
Columbus, OH, USA
9722MB Sconces-Double Glass
718756
9722MB Sconces-Double Glass 718756
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 4.5 Bulb Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Extension: 4.5
Bulb
Qty: 2
Wattage: 40
Finish: Mahogany Bronze
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718756
Product Name 9722MB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details