Capital Lighting, Inc. 20015-FM Flush Mounts-Bowl Style 718746

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Metal Product Name: Three Light Flushmount 15-FM 6 Pc MuLighti Min
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Metal Product Name: Three Light Flushmount 15-FM 6 Pc MuLighti Min

Suppliers

Company
Product
Description
Supplier Links
20015-FM Flush Mounts-Bowl Style - 718746 - Capital Lighting, Inc.
Columbus, OH, USA
20015-FM Flush Mounts-Bowl Style
718746
20015-FM Flush Mounts-Bowl Style 718746
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Metal Product Name: Three Light Flushmount 15-FM 6 Pc MuLighti Min

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Forged Metal
Product Name: Three Light Flushmount 15-FM 6 Pc MuLighti Min

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718746
Product Name 20015-FM Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details