Capital Lighting, Inc. 20015-OB Flush Mounts-Bowl Style 718741

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flushmount 15 -OB 6 Pc MuLighti Min
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flushmount 15 -OB 6 Pc MuLighti Min

Suppliers

Company
Product
Description
Supplier Links
20015-OB Flush Mounts-Bowl Style - 718741 - Capital Lighting, Inc.
Columbus, OH, USA
20015-OB Flush Mounts-Bowl Style
718741
20015-OB Flush Mounts-Bowl Style 718741
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flushmount 15 -OB 6 Pc MuLighti Min

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Flushmount 15 -OB 6 Pc MuLighti Min

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718741
Product Name 20015-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details