Capital Lighting, Inc. 9733MB Semi-Flush Mts.-Bowl Style 718725

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
9733MB Semi-Flush Mts.-Bowl Style - 718725 - Capital Lighting, Inc.
Columbus, OH, USA
9733MB Semi-Flush Mts.-Bowl Style
718725
9733MB Semi-Flush Mts.-Bowl Style 718725
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Mahogany Bronze
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718725
Product Name 9733MB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details