Capital Lighting, Inc. 9324BS/PN Bathroom Fixtures-Four Lights 718715

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Four Light Bath Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Four Light Bath Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9324BS/PN Bathroom Fixtures-Four Lights - 718715 - Capital Lighting, Inc.
Columbus, OH, USA
9324BS/PN Bathroom Fixtures-Four Lights
718715
9324BS/PN Bathroom Fixtures-Four Lights 718715
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Four Light Bath Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Product Name: Four Light Bath Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718715
Product Name 9324BS/PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details