Capital Lighting, Inc. 9302BS/PN Semi-Flush Mts.-Bowl Style 718713

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
9302BS/PN Semi-Flush Mts.-Bowl Style - 718713 - Capital Lighting, Inc.
Columbus, OH, USA
9302BS/PN Semi-Flush Mts.-Bowl Style
718713
9302BS/PN Semi-Flush Mts.-Bowl Style 718713
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718713
Product Name 9302BS/PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details