Capital Lighting, Inc. 8036-62 Sconces-Single Glass 718684

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Length 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Bronze Weight: 3 Product Name: One Light Bath Light UPC: 725916821418 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Length 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Bronze Weight: 3 Product Name: One Light Bath Light UPC: 725916821418 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8036-62 Sconces-Single Glass - 718684 - Capital Lighting, Inc.
Columbus, OH, USA
8036-62 Sconces-Single Glass
718684
8036-62 Sconces-Single Glass 718684
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Length 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Bronze Weight: 3 Product Name: One Light Bath Light UPC: 725916821418 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Length 13.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Bronze
Weight: 3
Product Name: One Light Bath Light
UPC: 725916821418
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718684
Product Name 8036-62 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details