Capital Lighting, Inc. 1342GU-275 Bathroom Fixtures-Two Lights 718467

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Umber Product Name: Two Light Vanity UPC: 841224029626 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Umber Product Name: Two Light Vanity UPC: 841224029626 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1342GU-275 Bathroom Fixtures-Two Lights - 718467 - Capital Lighting, Inc.
Columbus, OH, USA
1342GU-275 Bathroom Fixtures-Two Lights
718467
1342GU-275 Bathroom Fixtures-Two Lights 718467
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Umber Product Name: Two Light Vanity UPC: 841224029626 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Extension: 11.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gilded Umber
Product Name: Two Light Vanity
UPC: 841224029626
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718467
Product Name 1342GU-275 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details