Capital Lighting, Inc. 3146MBZ-423 Mid. Chandeliers-Candle 718462

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Product Name: Six Light Chandelier UPC: 841224029718 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Product Name: Six Light Chandelier UPC: 841224029718 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3146MBZ-423 Mid. Chandeliers-Candle - 718462 - Capital Lighting, Inc.
Columbus, OH, USA
3146MBZ-423 Mid. Chandeliers-Candle
718462
3146MBZ-423 Mid. Chandeliers-Candle 718462
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Product Name: Six Light Chandelier UPC: 841224029718 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Six Light Chandelier
UPC: 841224029718
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718462
Product Name 3146MBZ-423 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details