Capital Lighting, Inc. 2741MBZ Flush Mounts-Bowl Style 718461

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling UPC: 841224029688 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling UPC: 841224029688 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2741MBZ Flush Mounts-Bowl Style - 718461 - Capital Lighting, Inc.
Columbus, OH, USA
2741MBZ Flush Mounts-Bowl Style
718461
2741MBZ Flush Mounts-Bowl Style 718461
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling UPC: 841224029688 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Two Light Ceiling
UPC: 841224029688
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718461
Product Name 2741MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details