Capital Lighting, Inc. 2743MBZ Flush Mounts-Bowl Style 718460

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling UPC: 841224029695 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling UPC: 841224029695 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2743MBZ Flush Mounts-Bowl Style - 718460 - Capital Lighting, Inc.
Columbus, OH, USA
2743MBZ Flush Mounts-Bowl Style
718460
2743MBZ Flush Mounts-Bowl Style 718460
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling UPC: 841224029695 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Two Light Ceiling
UPC: 841224029695
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718460
Product Name 2743MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details