Capital Lighting, Inc. 2620-24 Large Chandeliers-Glass Shade 718452

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Crackled Bronze W/ Silver Weight: 121 Product Name: One Light Chandelier UPC: 689716207981 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Crackled Bronze W/ Silver Weight: 121 Product Name: One Light Chandelier UPC: 689716207981 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
2620-24 Large Chandeliers-Glass Shade - 718452 - Capital Lighting, Inc.
Columbus, OH, USA
2620-24 Large Chandeliers-Glass Shade
718452
2620-24 Large Chandeliers-Glass Shade 718452
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 52.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Crackled Bronze W/ Silver Weight: 121 Product Name: One Light Chandelier UPC: 689716207981 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 52.00
Bulb
Type: Medium
Qty: 21
Wattage: 60
Finish: Crackled Bronze W/ Silver
Weight: 121
Product Name: One Light Chandelier
UPC: 689716207981
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718452
Product Name 2620-24 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details