Capital Lighting, Inc. 3444GU-CR Pendants-Bowl Style 718448

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Umber Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Umber Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
3444GU-CR Pendants-Bowl Style - 718448 - Capital Lighting, Inc.
Columbus, OH, USA
3444GU-CR Pendants-Bowl Style
718448
3444GU-CR Pendants-Bowl Style 718448
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Umber Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 37.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gilded Umber
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718448
Product Name 3444GU-CR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details