Capital Lighting, Inc. 3441GU-419-CR Sconces-Single Candle 718440

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 12.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Umber Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 12.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Umber Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
3441GU-419-CR Sconces-Single Candle - 718440 - Capital Lighting, Inc.
Columbus, OH, USA
3441GU-419-CR Sconces-Single Candle
718440
3441GU-419-CR Sconces-Single Candle 718440
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 12.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Umber Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 12.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gilded Umber
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718440
Product Name 3441GU-419-CR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details