Capital Lighting, Inc. 9421MBZ Foyer/Hall Lanterns-Glass w/Frame 718439

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Pendant UPC: 841224029510 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Pendant UPC: 841224029510 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9421MBZ Foyer/Hall Lanterns-Glass w/Frame - 718439 - Capital Lighting, Inc.
Columbus, OH, USA
9421MBZ Foyer/Hall Lanterns-Glass w/Frame
718439
9421MBZ Foyer/Hall Lanterns-Glass w/Frame 718439
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Pendant UPC: 841224029510 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Two Light Pendant
UPC: 841224029510
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718439
Product Name 9421MBZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details