Capital Lighting, Inc. 3146MN-426 Mid. Chandeliers-Candle 718437

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224029725 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224029725 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3146MN-426 Mid. Chandeliers-Candle - 718437 - Capital Lighting, Inc.
Columbus, OH, USA
3146MN-426 Mid. Chandeliers-Candle
718437
3146MN-426 Mid. Chandeliers-Candle 718437
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224029725 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Matte Nickel
Product Name: Six Light Chandelier
UPC: 841224029725
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718437
Product Name 3146MN-426 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details