Capital Lighting, Inc. 9781TS Exterior -Wall Mount 718414

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Outdoor Wall Lantern UPC: 841224031162 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Outdoor Wall Lantern UPC: 841224031162 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9781TS Exterior -Wall Mount - 718414 - Capital Lighting, Inc.
Columbus, OH, USA
9781TS Exterior -Wall Mount
718414
9781TS Exterior -Wall Mount 718414
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Product Name: Two Light Outdoor Wall Lantern UPC: 841224031162 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.25
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tortoise
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224031162
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718414
Product Name 9781TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details