Capital Lighting, Inc. 305-35 Sconces-Single Candle 718412

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Length 12.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Oak Weight: 6 Product Name: One Light Wall Sconce UPC: 689716110465 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Length 12.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Oak Weight: 6 Product Name: One Light Wall Sconce UPC: 689716110465 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
305-35 Sconces-Single Candle - 718412 - Capital Lighting, Inc.
Columbus, OH, USA
305-35 Sconces-Single Candle
718412
305-35 Sconces-Single Candle 718412
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.75 Length 12.75 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Oak Weight: 6 Product Name: One Light Wall Sconce UPC: 689716110465 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.75
Length 12.75
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Oak
Weight: 6
Product Name: One Light Wall Sconce
UPC: 689716110465
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718412
Product Name 305-35 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details