Capital Lighting, Inc. P10-150 Lamps-Desk/Piano Lamps 717999

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-150 Lamps-Desk/Piano Lamps - 717999 - Capital Lighting, Inc.
Columbus, OH, USA
P10-150 Lamps-Desk/Piano Lamps
717999
P10-150 Lamps-Desk/Piano Lamps 717999
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717999
Product Name P10-150 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details