Capital Lighting, Inc. AP14-41-71 Lamps-Desk/Piano Lamps 717995

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
AP14-41-71 Lamps-Desk/Piano Lamps - 717995 - Capital Lighting, Inc.
Columbus, OH, USA
AP14-41-71 Lamps-Desk/Piano Lamps
717995
AP14-41-71 Lamps-Desk/Piano Lamps 717995
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Antique Brass
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717995
Product Name AP14-41-71 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details