Capital Lighting, Inc. P15-80-52 Lamps-Desk/Piano Lamps 717993

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P15-80-52 Lamps-Desk/Piano Lamps - 717993 - Capital Lighting, Inc.
Columbus, OH, USA
P15-80-52 Lamps-Desk/Piano Lamps
717993
P15-80-52 Lamps-Desk/Piano Lamps 717993
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Satin Nickel
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717993
Product Name P15-80-52 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details