Capital Lighting, Inc. GP10-7 Lamps-Desk/Piano Lamps 717978

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GP10-7 Lamps-Desk/Piano Lamps - 717978 - Capital Lighting, Inc.
Columbus, OH, USA
GP10-7 Lamps-Desk/Piano Lamps
717978
GP10-7 Lamps-Desk/Piano Lamps 717978
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717978
Product Name GP10-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details