Capital Lighting, Inc. AP10-21-91 Lamps-Desk/Piano Lamps 717973

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 40 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 40 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
AP10-21-91 Lamps-Desk/Piano Lamps - 717973 - Capital Lighting, Inc.
Columbus, OH, USA
AP10-21-91 Lamps-Desk/Piano Lamps
717973
AP10-21-91 Lamps-Desk/Piano Lamps 717973
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 40 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Bulb
Type: T10
Qty: 1
Wattage: 40
Finish: Mahogany Bronze
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717973
Product Name AP10-21-91 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details