Capital Lighting, Inc. PH100-52-F Lamps-Swing Arm-Floor 717958

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-52-F Lamps-Swing Arm-Floor - 717958 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-52-F Lamps-Swing Arm-Floor
717958
PH100-52-F Lamps-Swing Arm-Floor 717958
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717958
Product Name PH100-52-F Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details