Capital Lighting, Inc. PH100-91-F Lamps-Swing Arm-Floor 717955

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-91-F Lamps-Swing Arm-Floor - 717955 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-91-F Lamps-Swing Arm-Floor
717955
PH100-91-F Lamps-Swing Arm-Floor 717955
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717955
Product Name PH100-91-F Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details