Capital Lighting, Inc. GP14-7 Lamps-Desk/Piano Lamps 717946

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GP14-7 Lamps-Desk/Piano Lamps - 717946 - Capital Lighting, Inc.
Columbus, OH, USA
GP14-7 Lamps-Desk/Piano Lamps
717946
GP14-7 Lamps-Desk/Piano Lamps 717946
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717946
Product Name GP14-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details