Capital Lighting, Inc. D435-91-F Lamps-Desk/Piano Lamps 717934

Description
PRODUCT DETAILS / SPECS Height: 13.50 Extension: 10 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 13.50 Extension: 10 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D435-91-F Lamps-Desk/Piano Lamps - 717934 - Capital Lighting, Inc.
Columbus, OH, USA
D435-91-F Lamps-Desk/Piano Lamps
717934
D435-91-F Lamps-Desk/Piano Lamps 717934
PRODUCT DETAILS / SPECS Height: 13.50 Extension: 10 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 13.50
Extension: 10
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717934
Product Name D435-91-F Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details