Capital Lighting, Inc. N604-OB Lamps-Swing Arm-Floor 717924

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N604-OB Lamps-Swing Arm-Floor - 717924 - Capital Lighting, Inc.
Columbus, OH, USA
N604-OB Lamps-Swing Arm-Floor
717924
N604-OB Lamps-Swing Arm-Floor 717924
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717924
Product Name N604-OB Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details