Capital Lighting, Inc. PH101-71 Lamps-Swing Arm-Floor 717922

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH101-71 Lamps-Swing Arm-Floor - 717922 - Capital Lighting, Inc.
Columbus, OH, USA
PH101-71 Lamps-Swing Arm-Floor
717922
PH101-71 Lamps-Swing Arm-Floor 717922
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 58.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717922
Product Name PH101-71 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details