Capital Lighting, Inc. V501-SN Lamps-Desk/Piano Lamps 717919

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
V501-SN Lamps-Desk/Piano Lamps - 717919 - Capital Lighting, Inc.
Columbus, OH, USA
V501-SN Lamps-Desk/Piano Lamps
717919
V501-SN Lamps-Desk/Piano Lamps 717919
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717919
Product Name V501-SN Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details