Capital Lighting, Inc. N651-PTR Lamps-Table Lamps 717918

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 30.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 30.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
N651-PTR Lamps-Table Lamps - 717918 - Capital Lighting, Inc.
Columbus, OH, USA
N651-PTR Lamps-Table Lamps
717918
N651-PTR Lamps-Table Lamps 717918
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 30.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 30.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717918
Product Name N651-PTR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details