Capital Lighting, Inc. DSK428-G71 Lamps-Desk/Piano Lamps 717910

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Desk Lamp Category: Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Desk Lamp Category: Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
DSK428-G71 Lamps-Desk/Piano Lamps - 717910 - Capital Lighting, Inc.
Columbus, OH, USA
DSK428-G71 Lamps-Desk/Piano Lamps
717910
DSK428-G71 Lamps-Desk/Piano Lamps 717910
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Desk Lamp Category: Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Desk Lamp
Category: Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717910
Product Name DSK428-G71 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details