Capital Lighting, Inc. PFL-617 Lamps-Pharmacy-Floor 717794

Description
PRODUCT DETAILS / SPECS Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
PFL-617 Lamps-Pharmacy-Floor - 717794 - Capital Lighting, Inc.
Columbus, OH, USA
PFL-617 Lamps-Pharmacy-Floor
717794
PFL-617 Lamps-Pharmacy-Floor 717794
PRODUCT DETAILS / SPECS Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717794
Product Name PFL-617 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details