Capital Lighting, Inc. WL601-SN Sconces-Single Glass 717770

Description
PRODUCT DETAILS / SPECS Height: 10.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Lamp Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 10.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Lamp Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
WL601-SN Sconces-Single Glass - 717770 - Capital Lighting, Inc.
Columbus, OH, USA
WL601-SN Sconces-Single Glass
717770
WL601-SN Sconces-Single Glass 717770
PRODUCT DETAILS / SPECS Height: 10.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Lamp Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 10.25
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Wall Lamp
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717770
Product Name WL601-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details