Capital Lighting, Inc. WL609-SN Sconces-Single Candle 717767

Description
PRODUCT DETAILS / SPECS Height: 13.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Lamp Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 13.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Lamp Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
WL609-SN Sconces-Single Candle - 717767 - Capital Lighting, Inc.
Columbus, OH, USA
WL609-SN Sconces-Single Candle
717767
WL609-SN Sconces-Single Candle 717767
PRODUCT DETAILS / SPECS Height: 13.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Lamp Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 13.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Wall Lamp
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717767
Product Name WL609-SN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details