Capital Lighting, Inc. 98165 Sconces-Pocket 717482

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98165 Sconces-Pocket - 717482 - Capital Lighting, Inc.
Columbus, OH, USA
98165 Sconces-Pocket
717482
98165 Sconces-Pocket 717482
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Tube
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717482
Product Name 98165 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details