Capital Lighting, Inc. 83021 Sconces-Pocket 717481

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
83021 Sconces-Pocket - 717481 - Capital Lighting, Inc.
Columbus, OH, USA
83021 Sconces-Pocket
717481
83021 Sconces-Pocket 717481
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: Tube
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717481
Product Name 83021 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details